EN
  • EN
  • DE

LM2940L-12-AA3-R

Part No LM2940L-12-AA3-R
Manufacturer UTC
Description 1A LOW-DROPOUT POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198432-LM2940L-12-AA3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940L-12-AA3-R CAD Model

Description

The LM2940L-12-AA3-R is a 1A low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and regulated 12V output voltage with a minimal voltage drop, making it suitable for applications where input voltage is close to the desired output voltage.

Applications

  • Post regulation for switching supplies: Reduces ripple and noise in switching power supplies.
  • Battery chargers: Provides a regulated voltage for charging batteries.
  • Microprocessor power supplies: Supplies stable power to microprocessors and microcontrollers.
  • Instrumentation: Used in test and measurement equipment to ensure accurate readings.
  • Linear regulators for sensitive analog circuitry: Provides clean power to sensitive analog circuits.

Features

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • 1A output current: Capable of supplying up to 1A of output current.
  • Fixed 12V output: Provides a stable and regulated 12V output.
  • Thermal overload protection: Protects the regulator from overheating.
  • Short circuit protection: Protects the regulator from damage due to short circuits.
  • Output transistor safe-area compensation: Ensures stable operation under various load conditions.

Benefits

  • Stable output voltage: Provides a consistent and reliable 12V output, ensuring proper operation of connected devices.
  • Efficient power conversion: Low dropout voltage minimizes power loss, resulting in higher efficiency.
  • Protection against overloads: Thermal and short circuit protection prevent damage to the regulator and connected circuitry.
  • Easy to use: Requires minimal external components, simplifying circuit design and implementation.
  • Versatile application: Suitable for a wide range of applications requiring a regulated 12V supply.
  • Cost-effective: Provides a reliable and efficient solution at a reasonable cost.

Additional Details

The LM2940L-12-AA3-R typically comes in a TO-220 package or similar, allowing for efficient heat dissipation. It requires minimal external components for operation, typically just input and output capacitors to ensure stability. The regulator is designed to operate over a wide temperature range, making it suitable for various environments. The dropout voltage is typically specified at a certain current level, and it's important to ensure that the input voltage remains above the minimum required level for proper regulation. The regulator also includes internal current limiting to protect against excessive output current.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess