EN
  • EN
  • DE

LM317LK-T92-K

Part No LM317LK-T92-K
Manufacturer UTC
Description LOW CURRENT 1.25V TO 37V ADJUSTABLE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198575-LM317LK-T92-K
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM317LK-T92-K CAD Model

Description

The LM317LK-T92-K is an adjustable 3-terminal positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to supply a stable and adjustable output voltage for a wide range of applications. This regulator is commonly used in power supplies, battery chargers, and other voltage regulation circuits. The T92 package is similar to a TO-220 package.

Applications:

  • Adjustable Power Supplies: Creating custom voltage supplies for various electronic projects.
  • Battery Chargers: Regulating the charging voltage and current for different battery types.
  • Linear Regulators: Replacing fixed voltage regulators with an adjustable alternative.
  • Instrumentation: Providing stable voltage references for measurement equipment.
  • Motor Speed Control: Controlling the speed of DC motors using voltage regulation.

Features:

  • Adjustable Output Voltage: Output voltage can be set between 1.25V and 37V.
  • Output Current up to 1.5A: Can provide a significant amount of current for powering various loads.
  • Internal Overload Protection: Protects the regulator from excessive current and power dissipation.
  • Thermal Overload Protection: Shuts down the regulator when its temperature exceeds a safe limit.
  • Floating Operation: Can be used in configurations where neither the input nor output is grounded.

Benefits:

  • Versatile Voltage Regulation: Adjustable output voltage allows for flexible application.
  • High Output Current: Capable of driving a variety of loads.
  • Robust Protection: Internal protection features ensure reliable operation.
  • Simplified Design: Requires minimal external components.
  • Wide Application Range: Suitable for numerous voltage regulation applications.

Additional Details:

The LM317LK-T92-K requires only two external resistors to set the desired output voltage. The output voltage is determined by the following formula: Vout = 1.25V * (1 + R2/R1), where R1 and R2 are the external resistors. The device includes internal current limiting, thermal shutdown, and safe-area compensation, making it very rugged. Detailed electrical characteristics, such as input voltage range, output voltage accuracy, and ripple rejection, are specified in the manufacturer's datasheet. Consult the datasheet for specific design considerations, such as proper heat sinking, to ensure optimal performance and reliability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess