EN
  • EN
  • DE

LM393G-S08-R

Part No LM393G-S08-R
Manufacturer UTC
Description DUAL DIFFERENTIAL COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1199309-LM393G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM393G-S08-R CAD Model

Description

The LM393G-S08-R is a low power dual voltage comparator manufactured by Unisonic Technologies Co., Ltd (UTC). It consists of two independent precision voltage comparators designed to operate from a single power supply over a wide voltage range. The comparators are characterized by a low input bias current and a low offset voltage, making them suitable for a variety of applications where precise voltage comparison is required.

Applications:

  • Voltage comparators
  • Zero-crossing detectors
  • Oscillator circuits
  • Threshold detectors
  • High-low level detectors
  • Window comparators
  • Relay drivers
  • Level translators
  • Simple analog-to-digital converters

Features:

  • Dual independent comparators
  • Single supply operation
  • Wide supply voltage range
  • Low input bias current
  • Low offset voltage
  • Open collector outputs
  • SOP-8 package
  • RoHS compliant

Benefits:

  • Versatile for a wide range of applications
  • Simplified circuit design
  • High accuracy in voltage comparison
  • Direct interface with TTL and CMOS logic
  • Compact size for space-constrained applications
  • Cost-effective solution

Additional Details:

The LM393G-S08-R operates with a single power supply voltage typically ranging from 3V to 30V. The open-collector outputs allow for flexible interfacing with different logic levels and external components. The comparators can be used to detect voltage levels, compare two voltages, or create simple oscillator circuits. Unisonic Technologies Co., Ltd. (UTC) provides detailed datasheets with electrical characteristics, application examples, and package dimensions. Proper decoupling and feedback techniques are essential for stable operation. The LM393G-S08-R is a reliable and cost-effective solution for various voltage comparison applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0719 $50.3300
1,695+ $0.0590 $100.0050
2,625+ $0.0572 $150.1500
3,620+ $0.0553 $200.1860
4,675+ $0.0535 $250.1125
6,265+ $0.0479 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess