EN
  • EN
  • DE

LM4863

Part No LM4863
Manufacturer UTC
Description DUAL 2.2W AUDIO AMPLIFIER PLUS STEREO HEADPHONE FUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1200027-LM4863
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4863 CAD Model

Description

The LM4863 is a stereo audio amplifier designed by UTC (Unisonic Technologies Co., Ltd.). It's capable of delivering 2.2W per channel into a 4Ω load, making it suitable for portable audio devices and low-power stereo applications. The LM4863 incorporates features like shutdown mode and external gain setting for flexible configuration.

Applications

  • Portable Audio Devices: Used in MP3 players, portable CD players, and other handheld audio devices.
  • Laptop Computers: Employed in laptop and notebook computers for stereo audio output.
  • Multimedia Speakers: Found in small multimedia speaker systems.
  • Gaming Consoles: Used in portable gaming consoles for audio amplification.
  • Cell Phones: Employed in cellular phones for hands-free audio output.

Features

  • Stereo Audio Amplifier: Provides two channels of audio amplification.
  • 2.2W Output Power: Delivers 2.2W per channel into a 4Ω load.
  • Low THD+N: Offers low total harmonic distortion plus noise for high-quality audio.
  • Shutdown Mode: Features a shutdown mode for reducing power consumption.
  • External Gain Setting: Allows for external gain adjustment.

Benefits

  • High-Quality Audio: Delivers clear and accurate audio reproduction.
  • Efficient Power Usage: Provides efficient amplification for portable applications.
  • Low Power Consumption: Shutdown mode helps conserve battery power.
  • Flexible Configuration: External gain setting allows for customized amplification.
  • Compact Design: Suitable for small and portable devices.

Additional Details

The LM4863 is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It requires a minimal number of external components, simplifying circuit design. The supply voltage range is typically between 2.5V and 5.5V. The thermal shutdown protection prevents the device from overheating. The device is commonly used in various consumer electronics devices. Datasheets provide detailed information on electrical characteristics, application circuits, and package dimensions. The operating temperature range is usually -40°C to +85°C.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1350 $50.6250
905+ $0.1108 $100.2740
1,400+ $0.1073 $150.2200
1,925+ $0.1039 $200.0075
2,495+ $0.1004 $250.4980
3,335+ $0.0900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,720 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess