EN
  • EN
  • DE

CD74AC151E

Part No CD74AC151E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Input Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160067-CD74AC151E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74AC151E CAD Model

Description

Product Overview: CD74AC151E Logic Multiplexer from Texas Instruments

The CD74AC151E is a high-performance CMOS Logic 8-Input Multiplexer with a clear and distinct capability to select one of the eight binary inputs and route it to the output. Manufactured by the renowned semiconductor company Texas Instruments, this component is part of the 74AC series, known for its high-speed operation and compatibility with most 5V systems.

Key Features

  • Logic Type: Multiplexer
  • Number of Inputs: 8
  • Number of Outputs: 1
  • Operating Voltage: 2V to 6V
  • High Speed: tPD = 4.5ns (Typ) at VCC = 5V
  • Low Power Consumption: 20µA (Max) at TA = 25°C
  • Output Drive Capability: 24mA at the outputs

The CD74AC151E is designed for exceptional performance in a wide array of applications requiring the selection of one input signal out of many. It is particularly useful in data multiplexing, signal gating, and as a function generator. The device features a common enable input which can be used to disable the device and force the output to go high-impedance, thus allowing for multiplexers to be easily cascaded.

Robust Design

With its robust design, the CD74AC151E is characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of environmental conditions. This makes it suitable for demanding applications in industrial, automotive, and military sectors.

Package and Quality

The device comes in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. Texas Instruments is committed to high standards of quality, and the CD74AC151E is no exception; it undergoes rigorous testing protocols to ensure it meets the precise specifications and reliability standards expected by designers and engineers.

Whether you're working on complex data systems, communication devices, or need a reliable multiplexer for your digital circuits, the CD74AC151E from Texas Instruments offers a combination of performance, power efficiency, and durability that is hard to match.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
PROTOTYPE
Lowest to $0.8732
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess