EN
  • EN
  • DE

LM7809

Part No LM7809
Manufacturer UTC
Description 3-TERMINAL 1A POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1200724-LM7809
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7809 CAD Model

Description

The LM7809 is a three-terminal positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is part of the LM78xx series of regulators, known for their ease of use and robust performance. The LM7809 specifically provides a fixed output voltage of 9V, making it suitable for a wide range of applications requiring a stable 9V power supply.

Applications:

  • Power Supplies: Providing a stable 9V output in linear power supplies.
  • Battery Chargers: Regulating the voltage for charging 9V batteries.
  • Microcontroller Circuits: Supplying a regulated 9V to microcontrollers and associated components.
  • Audio Amplifiers: Powering small audio amplifiers requiring a 9V supply.
  • Instrumentation: Providing a stable reference voltage in test and measurement equipment.

Features:

  • Fixed 9V Output: Provides a precise and stable 9V output voltage.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Safe-Area Compensation: Ensures stable operation even with varying input voltages and load currents.
  • Output Transistor Safe-Area Protection: Protects the output transistor from overcurrent conditions.
  • Requires Only External Components: Only requires input and output capacitors for stable operation.

Benefits:

  • Simple to Use: Requires minimal external components, simplifying circuit design.
  • Reliable Performance: Internal protection features ensure robust and reliable operation.
  • Stable Output Voltage: Provides a consistent 9V output, even with variations in input voltage or load current.
  • Cost-Effective: A low-cost solution for providing a regulated 9V power supply.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.

The LM7809 voltage regulator is a reliable and easy-to-use solution for providing a stable 9V power supply in a wide range of applications. Its internal protection features and minimal external component requirements make it a popular choice for both hobbyists and professional engineers.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2564 $58.9720
550+ $0.2102 $115.6100
855+ $0.2033 $173.8215
1,170+ $0.1975 $231.0750
1,520+ $0.1906 $289.7120
2,030+ $0.1709 $346.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess