EN
  • EN
  • DE

MC34074L-S14-R

Part No MC34074L-S14-R
Manufacturer UTC
Description HIGH SLEW RATE, WIDE BANDWIDTH, SINGLE SUPPLY OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1218618-MC34074L-S14-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34074L-S14-R CAD Model

Description

The MC34074L-S14-R is a quad operational amplifier (op-amp) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for general-purpose amplifier applications, offering excellent performance characteristics such as low noise, high gain, and wide bandwidth. This op-amp is commonly used in audio amplifiers, filter circuits, and instrumentation amplifiers.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and audio mixers.
  • Filter Circuits: Integrated into active filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Employed in data acquisition systems, sensor interfaces, and signal processing circuits.
  • Voltage Followers: Used as voltage followers for buffering and impedance matching.
  • Signal Conditioning: Utilized in signal conditioning circuits for amplifying and filtering analog signals.

Features

  • Quad Operational Amplifier: Contains four independent op-amps in a single package.
  • Low Noise: Offers low noise performance for high-fidelity signal amplification.
  • High Gain: Provides high open-loop gain for accurate signal amplification.
  • Wide Bandwidth: Features a wide bandwidth for handling a broad range of frequencies.
  • Single Supply Operation: Can operate from a single power supply voltage.

Benefits

  • Versatile Application: Suitable for a wide range of amplifier and signal processing applications.
  • Improved Signal Quality: Enhances signal fidelity with low noise and high gain.
  • Simplified Design: Reduces component count and simplifies circuit layout.
  • Cost-Effective Solution: Offers a competitive price point for high-volume applications.
  • Easy Integration: Simple to integrate into existing systems with minimal external components.

Additional Details

The MC34074L-S14-R typically operates with a supply voltage range of 3V to 36V. It features a high slew rate and low input bias current. The device is available in a SO-14 package. UTC’s MC34074 series is widely used for its reliability and performance in various amplifier applications. The low input offset voltage of this op-amp ensures accurate signal amplification. It is also short circuit protected.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,837 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess