EN
  • EN
  • DE

MC4558G-S08-T

Part No MC4558G-S08-T
Manufacturer UTC
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1218777-MC4558G-S08-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC4558G-S08-T CAD Model

Description

The MC4558G-S08-T is a high-performance dual operational amplifier from Unisonic Technologies Co., Ltd. (UTC). It's designed for a wide range of analog applications, including signal amplification, filtering, and signal conditioning. This amplifier offers excellent performance characteristics, making it suitable for audio equipment, industrial control systems, and instrumentation.

Applications:

  • Audio Amplifiers: Used in preamplifiers, tone controls, and active filters in audio equipment.
  • Industrial Control Systems: Employed in signal conditioning circuits, process control loops, and sensor amplifiers.
  • Instrumentation: Used in precision measurement equipment, data acquisition systems, and test instruments.
  • Active Filters: Implemented in low-pass, high-pass, and band-pass filters for signal processing.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide high input impedance.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • High Gain: Offers high open-loop gain for excellent signal amplification.
  • Low Noise: Provides low noise performance for clear and accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, providing flexibility in various applications.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.
  • Available in a SOIC-8 Package: Comes in a Small Outline Integrated Circuit (SOIC-8) package, offering a compact footprint.

Benefits:

  • Versatile Application: Suitable for a wide range of analog applications due to its excellent performance characteristics.
  • Improved Signal Amplification: Provides high gain and low noise for accurate signal amplification.
  • Simplified Circuit Design: Simplifies circuit design due to its dual amplifier configuration and robust performance.
  • Reliable Operation: Ensures reliable performance due to its short-circuit protection and wide supply voltage range.
  • Compact Design: Allows for smaller and more compact circuit designs due to its small SOIC-8 package.

Additional Details:

The MC4558G-S08-T features excellent input offset voltage and input bias current characteristics, which minimizes errors in precision circuits. It offers good common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring stable operation even with variations in input voltage and supply voltage. The device is available in a standard SOIC-8 package, making it easy to integrate into various PCB layouts. Its reliability and high performance make it a popular choice for various analog applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess