EN
  • EN
  • DE

TIP42CL-TN3-R

Part No TIP42CL-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description PNP EPITAXIAL PLANAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1267457-TIP42CL-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP42CL-TN3-R CAD Model

Description

The TIP42CL-TN3-R is a PNP Epitaxial Planar Transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for general-purpose amplifier and switching applications requiring moderate power dissipation. This transistor is commonly used in linear regulators, power amplifiers, and switching circuits.

Applications

  • Linear power supplies
  • Audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • General purpose switching applications

Features

  • PNP Epitaxial Planar Transistor
  • Collector Current (IC): -6A
  • Collector-Emitter Voltage (VCEO): -100V
  • Collector Power Dissipation (PC): 40W
  • High DC Current Gain (hFE)
  • Low Saturation Voltage
  • RoHS Compliant

Benefits

  • High Voltage Capability: The -100V VCEO allows operation in a wide range of applications.
  • Moderate Power Dissipation: Can handle up to 40W of power dissipation, suitable for medium power applications.
  • High Current Gain: Provides good amplification characteristics.
  • Efficient Switching: Low saturation voltage reduces power loss during switching operations.
  • Environmentally Friendly: RoHS compliant, minimizing hazardous substances.
  • Reliable Performance: Designed for stable and consistent operation.

Additional Details

The TIP42CL-TN3-R is housed in a TO-220 package, which facilitates easy mounting and heat sinking. The transistor's high DC current gain allows it to be driven by relatively small base currents, simplifying circuit design. The transistor’s maximum collector current of -6A is adequate for many power amplifier and switching applications. The relatively low saturation voltage ensures efficient switching, minimizing power dissipation and improving overall circuit efficiency. The device must be properly heat sinked to prevent damage. Ensure correct polarity in the circuit design due to the PNP configuration. Proper biasing is required to achieve the desired operating point in amplifier applications. This device's popularity stems from its reliable performance and versatility in a variety of applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess