EN
  • EN
  • DE

INA2128UA

Part No INA2128UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Dual ±18V 16-Pin SOIC Tube / IC OPAMP INSTR 1.3MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Slew Rate 4 V/μs
-3db Bandwidth 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 25μV
Operating Supply Current 1.4mA
Channel Output Current 15mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 017284-INA2128UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Medical, Power Management
Family Name INA2128
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA2128UA CAD Model

Description

The INA2128UA from Texas Instruments is a high-performance, precision instrumentation amplifier with a wide range of applications.

  • A: dual, low power, high accuracy, and high-speed precision instrumentation amplifier
  • Offers a: superior combination of accuracy, low power consumption, and wide output swing.
  • Specifically designed to work with: low-level sensor signals in the presence of high common-mode voltages.
  • Features a high common-mode rejection ratio (CMRR) of: 120dB
  • Is equipped with a wide supply range of: ±2.25V to ±18V
  • Features a wide bandwidth of: 1.3MHz and a low offset voltage of 50µV
  • Is characterized by its high slew rate of: 10V/µs
  • Key features: its ability to operate in both single and dual supply modes.
  • Also features a: shutdown mode for power conservation
  • Comes in a: compact SOIC-16 package

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8869 $56.6607
7+ $15.4969 $108.4783
10+ $15.0126 $150.1260
14+ $14.5284 $203.3976
18+ $14.0441 $252.7938
24+ $12.5913 $302.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess