EN
  • EN
  • DE

TL494L

Part No TL494L
Manufacturer UTC
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer UTC
Win Source Part Number 217684-TL494L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL494L CAD Model

Description

The TL494L is a pulse-width modulation (PWM) control circuit manufactured by UTC (Unisonic Technologies Co., Ltd.). This integrated circuit is designed for controlling switching power supplies and DC-to-DC converters. It's a versatile chip used for generating PWM signals necessary for controlling switching elements in power conversion applications. This IC helps create stable and efficient power supplies.

Applications:

  • Switching Power Supplies: Used extensively in creating regulated DC power from an AC source.
  • DC-to-DC Converters: Controls the voltage conversion in various DC-DC topologies.
  • Uninterruptible Power Supplies (UPS): Plays a role in the power regulation and switching in UPS systems.
  • Battery Chargers: Controls the charging process and provides regulated current/voltage.
  • Motor Control Circuits: Can be employed in controlling the speed and torque of DC motors.

Features:

  • Complete PWM Control Circuitry: Contains all the necessary blocks for PWM generation.
  • On-Chip Oscillator: Generates the timing signals required for PWM operation; can be configured for external synchronization.
  • Dead-Time Control: Prevents simultaneous conduction of switching devices to avoid short circuits.
  • Pulse-Steering Logic: Directs the PWM signal to the appropriate output.
  • On-Chip Error Amplifier: Used for feedback control to maintain a stable output voltage.
  • 5V Regulator: Provides a stable voltage source for the internal circuitry.
  • Adjustable Dead-time Control: Allows for optimization of switching performance.

Benefits:

  • Simplified Power Supply Design: Integrates essential PWM functions into a single chip.
  • Reduced Component Count: Decreases the number of external components needed.
  • Improved Efficiency: Optimizes switching performance for higher power conversion efficiency.
  • Enhanced Reliability: Provides protection features to prevent damage from overvoltage and overcurrent.
  • Accurate Output Voltage Regulation: The error amplifier ensures stable output voltage under varying load conditions.
  • Flexible Design Options: Adjustable parameters like frequency and dead-time allow for customization.

Additional Details:

The TL494L offers adjustable dead-time, which is crucial for preventing shoot-through in switching circuits. The internal oscillator can be synchronized to an external clock for precise timing control. Furthermore, it includes built-in protection features such as overvoltage and overcurrent protection, enhancing the robustness of the power supply. This IC is popular due to its simplicity, cost-effectiveness, and ease of use in a variety of power conversion applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,740+ $0.1328 $231.0720
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess