EN
  • EN
  • DE

TS391AG-AF5-R

Part No TS391AG-AF5-R
Manufacturer UTC
Catalog Electronic Wholesale
Description LOW POWER SINGLE VOLTAGE COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1274289-TS391AG-AF5-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS391AG-AF5-R CAD Model

Description

The TS391AG-AF5-R is a low-power single voltage comparator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for applications requiring precise voltage comparison with minimal power consumption. These comparators are often used in various electronic circuits for signal detection, level shifting, and threshold detection.

Applications

  • Threshold detectors: Detects when a voltage level crosses a predefined threshold.
  • Zero-crossing detectors: Detects when a signal crosses the zero-voltage level.
  • Window comparators: Detects when a voltage falls within a specified range.
  • Oscillator circuits: Used in oscillator circuits for generating clock signals.
  • Simple analog-to-digital converters (ADCs): Forms the basis for basic ADC implementations.

Features

  • Single comparator: Contains one comparator circuit in a single package.
  • Low power consumption: Minimizes power consumption, ideal for battery-powered applications.
  • Wide supply voltage range: Operates over a wide range of supply voltages.
  • Open-collector output: Requires an external pull-up resistor.
  • Fast response time: Provides a fast output response to voltage changes.

Benefits

  • Energy efficient: Low power consumption extends battery life.
  • Versatile operation: Operates over a wide range of supply voltages.
  • Simple interface: Easy to interface with digital circuits via the open-collector output.
  • Precise voltage comparison: Provides accurate and reliable voltage comparison.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details

The TS391AG-AF5-R operates with a single supply voltage, and its low input bias current and input offset voltage contribute to its accuracy. An external pull-up resistor is required on the open-collector output to define the high-level output voltage. It's essential to consult the datasheet for the exact supply voltage range, input bias current, input offset voltage, response time, operating temperature range, and package details (e.g., SOT-23). This voltage comparator is a cost-effective and reliable solution for a variety of voltage comparison applications where low power consumption is a key requirement.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0671 $50.3250
1,815+ $0.0551 $100.0065
2,815+ $0.0533 $150.0395
3,880+ $0.0516 $200.2080
5,015+ $0.0499 $250.2485
6,715+ $0.0447 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess