EN
  • EN
  • DE

UD4809L-TN3-R

Part No UD4809L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276716-UD4809L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UD4809L-TN3-R CAD Model

Description

The UD4809L-TN3-R is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). MOSFETs are widely used in electronic circuits as switches or amplifiers. This particular model is likely an N-channel MOSFET designed for various power management and switching applications.

Applications:

  • DC-DC Converters: Used as switching elements in DC-DC converters to regulate voltage levels.
  • Power Management Circuits: Employed in power management circuits for efficient power distribution and control.
  • Motor Control: Used in motor control applications to drive and control the speed of DC motors.
  • LED Lighting: Applied in LED lighting systems for dimming and switching control.
  • Load Switching: Used for switching various loads in electronic circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Typically available in a surface mount package for easy integration into PCB designs.

Benefits:

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Reduced Heat Generation: Lower power dissipation results in reduced heat generation.
  • Enhanced System Performance: Fast switching speed allows for efficient operation at high frequencies, enhancing system performance.
  • Increased Reliability: High avalanche energy provides robustness against voltage spikes, increasing reliability.
  • Simplified Circuit Design: Surface mount package simplifies integration into PCB designs.

Additional Details:

The UD4809L-TN3-R, being an N-channel MOSFET, is turned on when a positive voltage is applied to its gate terminal relative to its source terminal. The low on-resistance (RDS(on)) is a crucial parameter as it determines the amount of power dissipated by the MOSFET when it is conducting. A lower RDS(on) results in less power dissipation and higher efficiency. The fast switching speed is also important in many applications, as it allows the MOSFET to switch quickly between the on and off states, minimizing switching losses.

The gate charge (Qg) is the amount of charge required to turn the MOSFET on and off. A lower gate charge reduces the switching losses and improves efficiency, especially at high frequencies. The high avalanche energy rating indicates the MOSFET's ability to withstand voltage spikes and transients without damage, increasing its reliability. The "-TN3-R" suffix likely refers to the package type (e.g., TO-252, SOT-223) and packaging (e.g., reel) of the device. The specific electrical characteristics (e.g., voltage rating, current rating, RDS(on)) would need to be confirmed from the device's datasheet.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess