EN
  • EN
  • DE

UF1404L-TA3-T

Part No UF1404L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 162A, 40V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276847-UF1404L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF1404L-TA3-T CAD Model

Description

The UF1404L-TA3-T is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for applications requiring efficient power switching, such as DC-DC converters, motor control, and power management circuits.

Applications:

  • DC-DC Converters: Efficient switching element in DC-DC conversion circuits.
  • Power Management Circuits: Used for load switching and power distribution.
  • Motor Control: Drives and controls DC motors in various applications.
  • LED Lighting: Provides switching and dimming control in LED lighting systems.
  • Battery Management Systems: Used for charging and discharging control in battery-powered devices.

Features:

  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Withstands voltage spikes and transients, enhancing reliability.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High Efficiency: Low RDS(on) and Qg minimize power losses, resulting in high efficiency.
  • Reduced Heat Dissipation: Lower power dissipation reduces heat generation, simplifying thermal management.
  • Improved System Performance: Fast switching speed enables efficient operation at high frequencies.
  • Enhanced Reliability: Avalanche rating ensures robustness against voltage spikes and transients.
  • Environmentally Friendly: Lead-free finish and RoHS compliance meet environmental regulations.

Additional Details:

The UF1404L-TA3-T, as an N-channel MOSFET, requires a positive voltage applied to its gate relative to its source to turn on. The lower the on-resistance (RDS(on)), the less power is dissipated as heat when the MOSFET is conducting current, leading to higher efficiency. The gate charge (Qg) affects how quickly the MOSFET can switch on and off; a lower Qg means faster switching and reduced switching losses. The avalanche rating indicates its ability to withstand brief overvoltage conditions without failing.

The "-TA3-T" suffix likely denotes the package type and packaging method. TA3 likely means a TO-251 or similar package, and "-T" signifies tape and reel packaging for automated assembly. Consult the datasheet for specific values of RDS(on), Qg, voltage and current ratings, and other critical parameters for the UF1404L-TA3-T. This information is essential for proper circuit design and ensuring the MOSFET operates within its specified limits. The MOSFET's performance characteristics make it suitable for power supplies and battery-powered applications where efficiency is a critical design consideration. Its robust design also makes it a good choice for applications where voltage transients are a concern.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess