EN
  • EN
  • DE

UT4101L-AE2-R

Part No UT4101L-AE2-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278495-UT4101L-AE2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT4101L-AE2-R CAD Model

Description

The UT4101L-AE2-R is a P-channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for low-voltage switching applications, offering low on-resistance and fast switching speeds. The "-AE2-R" suffix generally indicates the specific packaging and reel options.

Applications:

  • Load Switching: Used in portable devices and embedded systems to switch power to various loads.
  • Power Management: Employed in power management circuits for efficient voltage regulation and distribution.
  • Battery Management Systems (BMS): Can be found in battery management systems for charging and discharging control.
  • DC-DC Conversion: Used as a switching element in DC-DC converters.
  • LED Lighting Control: Used in LED lighting applications for dimming and switching.

Features:

  • P-Channel MOSFET: Uses a P-channel configuration, ideal for high-side switching.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances efficiency.
  • Fast Switching Speed: Supports high-frequency switching.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easier gate drive with low-voltage logic.
  • Surface Mount Package: Available in compact surface mount packages for efficient board space utilization.

Benefits:

  • Efficient Power Switching: Low on-resistance provides efficient power switching, reducing heat generation and improving system efficiency.
  • Compact Design: Small package size contributes to compact and space-saving designs.
  • Easy Gate Drive: Low threshold voltage simplifies gate drive requirements, allowing direct interface with logic-level circuits.
  • Reliable Performance: Stable and reliable operation across a range of environmental conditions.
  • Cost-Effective Solution: A cost-effective option for low-voltage switching.

Additional Details:

For precise electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM), refer to the UTC datasheet for UT4101L. The datasheet will also specify the package type (e.g., SOT-23). Ensure proper gate drive voltage and current limiting for MOSFET protection. Adhere to recommended soldering practices for surface mount components.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess