EN
  • EN
  • DE

UT8205AG-P08-R

Part No UT8205AG-P08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278594-UT8205AG-P08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT8205AG-P08-R CAD Model

Description

The UT8205AG-P08-R is a power management integrated circuit (PMIC) manufactured by UTC (Unisonic Technologies Co., Ltd.). This IC is designed to provide efficient power conversion and management in a variety of applications. Its integrated features help to reduce component count and simplify circuit design.

Applications:

  • Portable Power Banks: Used for charging and discharging control, voltage regulation, and protection features.
  • Handheld Devices: Found in GPS units, portable media players, and other compact devices for power management.
  • Battery Chargers: Integrated into charging circuits for accurate voltage and current control during battery charging.
  • Low Power IoT Devices: Power regulation and management for wireless sensors and other IoT applications.
  • LED Lighting: Powering and controlling LEDs with constant current and voltage regulation.

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss during voltage conversion for improved energy efficiency.
  • Input Voltage Range: Accommodates a wide range of input voltages from various power sources.
  • Output Voltage Regulation: Maintains a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage levels.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Thermal Shutdown Protection (OTP): Disables the IC if it overheats to prevent damage.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends the operating time of battery-powered devices.
  • Stable System Operation: Regulated output voltage ensures reliable performance even with fluctuating input power.
  • Enhanced System Protection: Integrated protection features safeguard the system from damage due to overvoltage, overcurrent, and overheating.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying the PCB layout.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The UT8205AG-P08-R is commonly packaged in a small outline integrated circuit (SOIC) or similar surface-mount package. Its performance characteristics are highly dependent on the external components used in conjunction with the IC, such as inductors and capacitors. The datasheet for the UT8205AG-P08-R will provide detailed information on the recommended component values and layout guidelines for optimal performance. It is crucial to consult the datasheet for the manufacturer's specifications before using this part.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess