EN
  • EN
  • DE

UTC75232L-R20-R

Part No UTC75232L-R20-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396799-UTC75232L-R20-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC75232L-R20-R CAD Model

Description

The UTC75232L is a monolithic integrated circuit designed as a voltage detector. It is commonly used in a wide range of electronic devices for monitoring voltage levels and ensuring system stability. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this component offers reliable voltage detection capabilities in a compact package.

Applications

  • Microcomputer Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Voltage Monitoring: Monitoring power supply voltages to detect any deviations from the specified range.
  • Battery Backup Systems: Detecting low battery conditions in battery-powered devices.
  • Power Failure Detection: Detecting power outages in electronic systems.
  • Overvoltage Protection: Triggering protection mechanisms when the voltage exceeds a certain threshold.

Features

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High Accuracy Voltage Detection: Provides precise voltage detection, ensuring reliable system operation.
  • Built-in Hysteresis: Prevents output oscillation due to small voltage fluctuations.
  • Open Collector Output: Allows for flexible interface with various electronic circuits.
  • Small Package: Available in small package options, saving valuable board space.

Benefits

  • Improved System Reliability: Ensures proper system operation by monitoring and detecting voltage anomalies.
  • Prevention of Data Corruption: Resets microcontrollers during brown-out conditions, preventing data corruption.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage detection applications.

Additional Details

The UTC75232L typically operates within a specified voltage range, and its output goes low when the input voltage falls below a certain threshold. The specific threshold voltage is determined by the part number suffix (e.g., UTC75232L-R20-R likely indicates a specific voltage threshold). It is designed to work with various microcontrollers and digital logic circuits. The open-collector output requires a pull-up resistor for proper operation. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess