EN
  • EN
  • DE

UTC7805

Part No UTC7805
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396802-UTC7805
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC7805 CAD Model

Description

The UTC7805 is a three-terminal positive voltage regulator. It is a popular and widely used integrated circuit that provides a stable +5V output voltage. Manufactured by UTC (Unisonic Technologies Co., Ltd.), the UTC7805 is designed for a variety of applications where a regulated 5V power supply is required.

Applications

  • Power Supplies for Microcontrollers: Provides a stable 5V supply for various microcontrollers and digital logic circuits.
  • Voltage Regulation in Electronic Circuits: Regulates voltage for sensitive electronic components.
  • Battery Chargers: Used in simple battery charger circuits to provide a regulated voltage.
  • Power Supplies for Small Electronic Devices: Powers small electronic devices such as sensors, displays, and communication modules.
  • Linear Regulators in Power Management Systems: Used as a linear regulator in various power management applications.

Features

  • Fixed +5V Output Voltage: Provides a stable and precise +5V output.
  • Output Current up to 1A: Can deliver up to 1A of output current with proper heat sinking.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Internal Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • No External Components Required: Simple to use with minimal external components.

Benefits

  • Stable and Reliable Power Supply: Provides a stable 5V output voltage, ensuring consistent performance of connected devices.
  • Protection Against Overload and Short Circuits: Prevents damage to the regulator and connected devices in case of overload or short-circuit conditions.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.
  • Wide Availability: Readily available from various electronic component distributors.

Additional Details

The UTC7805 requires an input voltage typically in the range of 7V to 25V. Heat sinking is often necessary when operating at higher output currents to prevent overheating. A small bypass capacitor on the input and output is recommended to improve stability and reduce noise. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application examples.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3111 $59.1090
455+ $0.2553 $116.1615
705+ $0.2473 $174.3465
970+ $0.2393 $232.1210
1,250+ $0.2314 $289.2500
1,675+ $0.2074 $347.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,189 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess