EN
  • EN
  • DE

UPC78L06T

Part No UPC78L06T
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391036-UPC78L06T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78L06T CAD Model

Description

The UPC78L06T is a three-terminal positive voltage regulator manufactured by NEC. This type of regulator is commonly used in a variety of electronic circuits to provide a stable and regulated 6V output voltage. The UPC78L06T is designed for applications where a reliable power supply is needed, such as in consumer electronics, instrumentation, and control systems.

Applications:

  • Power supply for microcontrollers and digital logic circuits.
  • Voltage regulation in battery-powered devices.
  • Linear regulation in consumer electronics (e.g., radios, toys).
  • Power supply for sensors and analog circuits.
  • Post-regulation for switching power supplies.
  • General-purpose voltage regulation.

Features:

  • Fixed 6V Output Voltage: Provides a stable and regulated 6V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator and load from excessive current draw.
  • Thermal Overload Protection: Prevents the device from overheating and potentially failing.
  • Output Transistor Safe-Area Protection: Protects the output transistor from exceeding its safe operating area.
  • Minimal External Components: Requires only a few external capacitors for stable operation.
  • Small Package: Typically available in a compact package (e.g., SOT-89) for space-constrained applications.

Benefits:

  • Reliable Voltage Regulation: Ensures a stable 6V output, protecting sensitive components from voltage fluctuations.
  • Simplified Circuit Design: Requires minimal external components, reducing complexity and cost.
  • Protection Features: Built-in protection features enhance the reliability and lifespan of the regulator and connected circuitry.
  • Easy to Use: Simple three-terminal configuration makes it easy to integrate into existing designs.
  • Cost-Effective: Provides a low-cost solution for voltage regulation requirements.

Additional Details:

The UPC78L06T is typically housed in a small plastic package like SOT-89. The input voltage must be higher than the 6V output voltage, with a maximum limit usually around 30V or 35V. Important electrical characteristics include the output voltage tolerance (typically ±5%), the quiescent current (the current consumed by the regulator itself), and the maximum output current (typically 100mA). Thermal resistance is a key factor in determining the regulator's ability to dissipate heat; proper thermal management may be needed in higher-current applications. The datasheet specifies the operating temperature range, absolute maximum ratings, and comprehensive electrical specifications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4116 $57.8784
59+ $1.9785 $116.7315
91+ $1.9161 $174.3651
125+ $1.8549 $231.8625
162+ $1.7926 $290.4012
216+ $1.6078 $347.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess