EN
  • EN
  • DE

UTC78D12AL-TN3-R

Part No UTC78D12AL-TN3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396823-UTC78D12AL-TN3-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D12AL-TN3-R CAD Model

Description

The UTC78D12AL-TN3-R is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). As a member of the UTC78D series, this regulator is designed to provide a fixed 12V output voltage. The 'AL' suffix often indicates specific feature variations or tolerances within the series, while the '-TN3-R' likely denotes a specific packaging format, usually tape and reel, for automated assembly. It's utilized in various electronic circuits to ensure a stable voltage supply, protecting sensitive components from potentially damaging voltage fluctuations. The regulator's robust construction and integrated protection mechanisms make it a dependable choice for a wide range of applications.

Applications

  • Regulated power supplies for microcontrollers and digital circuits.
  • Voltage regulation in audio and video equipment.
  • Industrial control systems where a stable 12V supply is required.
  • Battery chargers for 12V applications.
  • Automotive electronics requiring a regulated 12V supply.

Features

  • Fixed 12V output voltage: Delivers a stable and regulated 12V DC output.
  • Low dropout voltage: Maintains efficient regulation even when the input voltage is close to the output voltage.
  • Short-circuit protection: Protects the regulator and connected circuits from damage due to short circuits.
  • Thermal overload protection: Prevents overheating and potential damage to the regulator.
  • Overvoltage protection: Shuts down the regulator if the input voltage exceeds safe operating limits.
  • High ripple rejection: Minimizes the impact of input voltage fluctuations on the output voltage.

Benefits

  • Provides a stable and reliable power supply: Ensures consistent performance of connected electronic devices.
  • Protects against electrical damage: Safeguards sensitive components from voltage spikes and fluctuations.
  • Simplifies circuit design: Reduces the need for external components for voltage regulation.
  • Enhances system reliability: Improves the overall durability and lifespan of electronic products.
  • Cost-effective voltage regulation: Offers a dependable solution at an economical price point.

Additional Details

The UTC78D12AL-TN3-R typically comes in a TO-252 or similar surface-mount package, with the '-TN3-R' likely specifying Tape and Reel packaging. The input voltage range is generally between 14.5V and 30V, though consulting the official UTC datasheet is crucial for precise values. The output current is usually rated up to 1A, and thermal management is critical for safe operation. A heat sink might be required, depending on the power dissipation. The operating temperature range typically spans from -40°C to +125°C. It's essential to refer to the official UTC datasheet for the most accurate and up-to-date specifications. Input and output bypass capacitors are often recommended for enhanced stability and improved transient response.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess