EN
  • EN
  • DE

UTC78D15L

Part No UTC78D15L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396826-UTC78D15L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC78D15L CAD Model

Description

The UTC78D15L is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). This regulator is part of the UTC78D series, designed to provide a fixed 15V output voltage. The 'L' suffix generally indicates a lower current rating compared to the standard versions. It's commonly used in a variety of electronic circuits to maintain a stable voltage supply, protecting sensitive components from voltage fluctuations. Its robust design and integrated protection features make it a dependable choice for applications requiring a regulated 15V supply with a lower current demand.

Applications

  • Power supplies for operational amplifiers (op-amps) and instrumentation amplifiers.
  • Voltage regulation in industrial control systems requiring a stable 15V supply.
  • Use in consumer electronics such as audio preamplifiers and signal processing circuits.
  • Powering sensors and transducers that require a regulated 15V supply.
  • Battery charging circuits for specific 15V applications.

Features

  • Fixed 15V output voltage: Provides a stable and regulated 15V DC output.
  • Low dropout voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Short-circuit protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Prevents the regulator from overheating and causing damage.
  • Overvoltage protection: Shuts down the regulator if the input voltage exceeds a safe level.
  • High ripple rejection: Minimizes the impact of input voltage fluctuations on the output voltage.

Benefits

  • Stable power supply: Ensures consistent and reliable operation of connected devices.
  • Protection against damage: Safeguards sensitive electronic components from voltage spikes and fluctuations.
  • Simplified circuit design: Reduces the need for external components for voltage regulation.
  • Increased system reliability: Improves the overall robustness and lifespan of electronic products.
  • Cost-effective solution: Provides a reliable voltage regulation solution at an affordable price.

Additional Details

The UTC78D15L typically comes in a TO-252 or similar package. The input voltage range is generally between 17.5V and 30V, but this can vary slightly depending on the specific datasheet revision. The output current is usually rated lower than the standard UTC78D15 (e.g., 0.5A or less), and thermal considerations are still important for proper operation. The operating temperature range is typically between -40°C and +125°C. It's crucial to consult the official UTC datasheet for the most accurate and up-to-date specifications. Bypass capacitors are often recommended on the input and output to further improve stability and transient response.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess