EN
  • EN
  • DE

UTCLD1117L-5.0V-A

Part No UTCLD1117L-5.0V-A
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396874-UTCLD1117L-5.0V-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTCLD1117L-5.0V-A CAD Model

Description

The UTCLD1117L-5.0V-A is a low dropout (LDO) positive voltage regulator produced by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and regulated 5.0V output. This type of regulator is commonly used in a wide array of electronic applications where a precise and reliable 5V power supply is required. The 'L' likely signifies specific improvements or characteristics within the LD1117 family, like lower dropout voltage or higher accuracy.

Applications

  • Microcontroller power supplies
  • Digital logic circuits
  • Sensor power supplies
  • FPGA/CPLD power supplies
  • Post-regulation for switching power supplies
  • USB power supplies
  • Battery chargers

Features

  • Fixed 5.0V output voltage: Provides a precise and stable 5.0V power supply.
  • Low dropout voltage: Ensures regulation with minimal input-output voltage differential.
  • Output current of 800mA (typical): Delivers sufficient power for a broad range of applications.
  • Over-temperature protection: Protects the regulator from thermal damage.
  • Current limiting: Prevents excessive current flow, protecting the regulator and the load.
  • Available in various packages (consult the datasheet for the specific package of the '-A' variant).

Benefits

  • Stable and accurate 5.0V power supply: Ensures proper operation of connected components.
  • Efficient regulation: Minimizes power loss and heat generation.
  • Protection features: Enhances reliability and prevents damage from common electrical faults.
  • Ease of use: Requires minimal external components for operation.
  • Wide operating temperature range: Suitable for diverse operating environments.
  • Long lifespan: Constructed with high-quality components for extended durability.

Additional Details

The UTCLD1117L-5.0V-A requires an input voltage slightly greater than 5.0V to maintain regulation (e.g., 6V to 12V, depending on the dropout voltage and the load current). The dropout voltage is a crucial parameter; refer to the datasheet for the exact value at your required output current. Small input and output capacitors (ceramic or tantalum) are essential for stability. The package type ('-A' variant) dictates the thermal performance and mounting requirements. Always refer to the official UTC datasheet for precise electrical characteristics, application guidelines, recommended component values, and package information.

Proper PCB layout is crucial for optimal performance, particularly with regard to thermal management. Make sure to provide adequate heat sinking, particularly when operating at higher input voltages and output currents. Adhere to the datasheet's recommendations for capacitor selection and placement to guarantee stable operation and minimize noise.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess