EN
  • EN
  • DE

UTT120N06L-TA3-T

Part No UTT120N06L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278685-UTT120N06L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT120N06L-TA3-T CAD Model

Description

The UTT120N06L-TA3-T is an N-channel power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is specifically designed for high-efficiency power switching applications. It offers a combination of low on-resistance and fast switching speeds, making it ideal for use in DC-DC converters, power management circuits, and load switching applications. The device is known for its ability to minimize power losses and improve overall system efficiency.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies to efficiently convert DC voltage levels.
  • Power Management Circuits: Employed in battery management systems and power distribution networks to control and regulate power flow.
  • Load Switching: Used to switch power to various loads, such as motors, lighting, and other electronic devices.
  • Motor Control: Implemented in motor drives for controlling speed and torque.
  • LED Lighting: Used in LED drivers for efficient and stable lighting solutions.

Features

  • N-Channel MOSFET: Facilitates easy integration into standard circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances overall performance.
  • Low Gate Charge (Qg): Requires less energy to switch the MOSFET, improving efficiency.
  • Surface Mount Package: Compact TA3 package for efficient PCB space utilization.

Benefits

  • High Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Improved Thermal Performance: Low on-resistance minimizes heat generation.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Stable performance in various operating conditions.
  • Cost-Effective: Provides a competitive solution for power switching applications.

Additional Details

The UTT120N06L-TA3-T operates with a drain-source voltage (VDS) of 60V and is capable of handling a continuous drain current (ID) that is suitable for a wide range of applications. The MOSFET's low gate charge (Qg) ensures that it can be switched quickly and efficiently, reducing switching losses. The surface-mount TA3 package facilitates easy assembly and allows for efficient heat dissipation, which is crucial for maintaining reliable performance. This MOSFET is commonly used in applications such as laptops, smartphones, and industrial power supplies, where efficiency and reliability are paramount. It complies with industry standards for environmental safety and performance, making it a trusted component for power management solutions. The UTT120N06L-TA3-T is designed for ease of integration into automated manufacturing processes, which helps to reduce manufacturing costs and improve production efficiency. Its robust construction and consistent performance make it a reliable choice for a variety of demanding applications, ensuring that the power switching requirements are met with high efficiency and minimal energy loss.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess