EN
  • EN
  • DE

UZ1084-18-TQ2-R

Part No UZ1084-18-TQ2-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396917-UZ1084-18-TQ2-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1084-18-TQ2-R CAD Model

Description

The UZ1084-18-TQ2-R is a fixed output low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). The "-18" indicates a fixed output voltage of 1.8V. The "TQ2" likely refers to the package type (TO-263 or similar), and "-R" might indicate tape and reel packaging.

Applications

  • Logic Power Supplies: Providing a stable 1.8V supply for digital logic circuits.
  • Post Regulators for Switching Supplies: Cleaning up the output of switching power supplies to provide a precise 1.8V.
  • Microcontroller Power Supplies: Supplying power to microcontrollers requiring a 1.8V rail.
  • Memory Power Supplies: Often used to power memory devices requiring 1.8V.
  • Embedded Systems: Used in various embedded systems requiring regulated 1.8V power.

Features

  • Fixed 1.8V Output Voltage: Provides a stable and precise 1.8V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • TO-263 Package: Surface mount package facilitating efficient heat dissipation (assumed based on 'TQ2').

Benefits

  • Stable 1.8V Output: Ensures reliable operation of connected devices requiring a 1.8V supply.
  • High Efficiency: Low dropout voltage minimizes power loss, improving overall system efficiency.
  • Overcurrent and Thermal Protection: Enhances reliability and prevents damage to the regulator and connected devices.
  • Simplified Design: Fixed output voltage eliminates the need for external resistor networks.

Additional Details

The UZ1084-18-TQ2-R requires an input voltage slightly higher than 1.8V to operate correctly (the datasheet will specify the minimum required input voltage). A ceramic capacitor (typically 10µF or higher) is usually required at the output for stability. Because it's in a TO-263 package, proper PCB layout and thermal management are important for handling the heat generated at higher output currents. Refer to the datasheet for precise specifications regarding input voltage range, output current capability, thermal resistance, and recommended external components.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess