EN
  • EN
  • DE

UT6132C320-7

Part No UT6132C320-7
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396681-UT6132C320-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT6132C320-7 CAD Model

Description

The UTRON UT6132C320-7 is a high-performance, low-power Static Random-Access Memory (SRAM) designed for demanding applications requiring fast access times and minimal energy consumption. This SRAM provides a reliable and efficient memory solution for a variety of embedded systems.

Applications

  • Embedded Systems
  • Cache Memory
  • Networking Equipment
  • Industrial Control Systems
  • Graphics Processing Units (GPUs)

Features

  • Ultra-Fast Access Time: 7ns access time ensures rapid data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Single 3.3V Power Supply: Simplifies power supply design and reduces overall system cost.
  • TTL Compatible Inputs/Outputs: Enables easy interfacing with standard logic devices.
  • Three-State Outputs: Supports memory expansion by allowing multiple devices to share the same data bus.
  • Fully Static Operation: Eliminates the need for clock or refresh cycles, simplifying control logic and reducing power consumption.

Benefits

  • Enhanced System Performance: Fast access times minimize latency and improve overall system responsiveness.
  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Simplified System Design: Easy integration with standard logic devices streamlines system design and reduces development time.
  • High Reliability: Static operation reduces the risk of data corruption and improves system stability.
  • Cost-Effective Solution: Provides a balance of performance, power efficiency, and cost for a wide range of applications.

Technical Specifications

The UT6132C320-7 is organized as 4M x 8 bits or 2M x 16 bits. It operates from a single 3.3V power supply and features TTL-compatible inputs and outputs. The device's high speed and low power characteristics make it an ideal choice for demanding embedded applications.

This SRAM is frequently used in applications that require high-speed data access, such as cache memory and high-performance embedded systems. Its low power consumption also makes it well-suited for battery-operated devices where energy efficiency is crucial.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess