EN
  • EN
  • DE

UT62256CSCL-70LL

Part No UT62256CSCL-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396705-UT62256CSCL-70LL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT62256CSCL-70LL CAD Model

Description

The UT62256CSCL-70LL is a 262,144-bit low power CMOS static RAM organized as 32,768 words by 8 bits. The 'CSC' likely refers to a small outline package (SOIC), the 'L' may denote a low-leakage version, and the 'LL' signifies low-voltage operation. This SRAM is designed for applications requiring extremely low power consumption, especially in battery-powered and portable devices. It is manufactured using high-performance, high-reliability CMOS technology.

Applications:

  • Low-power wireless sensors
  • Battery-operated metering devices
  • Wearable technology
  • Remote data logging systems
  • Memory in energy-harvesting applications

Features:

  • Low Voltage Operation (LL): Optimized to operate at lower voltages for reduced power consumption.
  • Ultra-Low Power Consumption: Designed for extremely low power draw in both active and standby modes. The 'L' likely signifies further optimization for lower leakage current.
  • Fast Access Time: Features a 70ns access time, enabling quick data retrieval.
  • Fully Static Operation: Eliminates the need for clock or refresh cycles, simplifying system design.
  • Tri-State Outputs: Facilitates easy memory expansion and interfacing with other components.
  • Data Retention Capability: Maintains data integrity even at very low voltages, suitable for battery backup applications.
  • CMOS Technology: Ensures high noise immunity and low power dissipation.

Benefits:

  • Maximum Battery Life: The ultra-low power consumption, combined with low-voltage operation, maximizes the operational lifespan of battery-powered devices.
  • Superior Energy Efficiency: Low-voltage operation and minimal leakage contribute to exceptionally energy-efficient systems.
  • High-Speed Performance: Fast access time ensures rapid data processing and system responsiveness.
  • Simplified System Design: Fully static operation streamlines the design process and reduces component count.
  • Reliable Data Storage: Stable memory storage ensures data integrity, even in harsh environments.

Additional Details:

The UT62256CSCL-70LL is generally available in SOIC packages (assuming 'CSC' indicates the package). Consult the product datasheet for precise voltage specifications, power consumption data, leakage current characteristics, and detailed timing information. The operating temperature range typically spans from -40°C to +85°C. The combination of 'CSC', 'L', and 'LL' designations makes this part particularly suited for applications demanding the lowest possible power consumption.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess