EN
  • EN
  • DE

UT6264CSCL-70LL

Part No UT6264CSCL-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396717-UT6264CSCL-70LL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT6264CSCL-70LL CAD Model

Description

The UT6264CSCL-70LL is a low-power CMOS static RAM (SRAM) with a memory capacity of 8K x 8 bits, manufactured by UTRON. It is designed for use in applications where low power consumption and relatively fast access times are important. The device operates on a single 5V power supply and typically features an access time of 70ns, making it suitable for microprocessor-based systems and embedded applications.

Applications:

  • Embedded Systems: Serves as a primary memory component in various embedded microcontroller and microprocessor systems.
  • Data Logging: Used in data logging equipment where low power consumption is vital for extended operation.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration settings and temporary data.
  • Portable Electronics: Found in portable devices like handheld instruments and mobile communication devices.
  • Instrumentation: Incorporated into electronic test and measurement equipment.

Features:

  • Low Power Consumption: Minimizes power usage for battery-powered and energy-sensitive applications.
  • Fast Access Time: 70ns access time allows for rapid data retrieval and processing.
  • Single 5V Power Supply: Simplifies system design and reduces component count.
  • Fully Static Operation: Requires no clock or refreshing, simplifying memory control.
  • TTL Compatible Inputs and Outputs: Facilitates easy integration with TTL-based logic circuits.
  • Tri-State Outputs: Enables easy memory expansion and bus sharing.
  • Available in various package options: Typically available in 28-pin SOJ, DIP, or TSOP packages.

Benefits:

  • Extended Battery Life: Low power operation significantly extends the operating life of battery-powered devices.
  • Improved System Performance: Fast access time enables quicker data processing and enhances overall system responsiveness.
  • Simplified System Design: Single power supply and fully static operation reduce the complexity of the memory interface.
  • Enhanced Reliability: Static operation eliminates the need for refresh cycles, increasing data integrity.
  • Easy Integration: TTL compatibility and tri-state outputs simplify integration into existing systems.
  • Cost-Effective Solution: Offers a good balance of performance and cost for memory applications.

Additional Details:

The UT6264CSCL-70LL features fully static operation, meaning it doesn't require any external clocks or refresh cycles, greatly simplifying the memory interface. The 'CSCL' likely refers to a specific package type and perhaps a low-power variant, similar to 'LL', and the '70' denotes a 70ns access time. The 'C' might denote a ceramic package or a specific temperature range. The device is commonly available in a 28-pin package, such as a SOJ (Small Outline J-lead), DIP (Dual In-line Package) or TSOP (Thin Small Outline Package). Its TTL-compatible inputs and outputs allow for straightforward interfacing with a wide range of microprocessors and digital logic circuits. It can be used with a variety of microcontrollers from manufacturers like Microchip, Atmel, and STM. The chip is suitable for operation in a temperature range from -40°C to +85°C. Its tri-state outputs enable simple memory expansion, as multiple memory chips can be connected to the same data and address bus.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8023 $52.8253
26+ $3.9403 $102.4478
40+ $3.8172 $152.6880
55+ $3.6941 $203.1755
71+ $3.5709 $253.5339
94+ $3.2015 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess