EN
  • EN
  • DE

BZD27C3V6P

Part No BZD27C3V6P
Manufacturer Vaishali Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes with Surge Current Specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vaishali Semiconductor
Win Source Part Number 1156992-BZD27C3V6P
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27C3V6P CAD Model

Description

The BZD27C3V6P is a Zener diode manufactured by Vaishali Semiconductor. It is designed to provide a stable reference voltage for various electronic circuits, protecting them from voltage spikes and surges. Zener diodes are characterized by their ability to maintain a constant voltage across their terminals when operated in the reverse breakdown region.

Applications

  • Voltage regulation: Maintaining a stable voltage output in power supplies.
  • Overvoltage protection: Clamping voltage spikes to protect sensitive circuits.
  • Voltage reference: Providing a precise voltage reference for measurement and control circuits.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.
  • Transient voltage suppression: Protecting circuits from transient voltage surges.

Features

  • Zener voltage of 3.6V: Provides a stable voltage reference at 3.6 volts.
  • High surge current capability: Can withstand high surge currents without damage.
  • Low reverse leakage current: Minimizes power dissipation in the reverse direction.
  • Glass passivated junction: Offers high reliability and stability.
  • DO-41 package: A standard through-hole package for easy mounting.

Benefits

  • Precise voltage regulation: Ensures a stable and accurate voltage reference.
  • Circuit protection: Protects sensitive components from overvoltage damage.
  • High reliability: Offers long-term stability and performance.
  • Easy to use: Simple to implement in various circuit designs.
  • Cost-effective: Provides a cost-efficient solution for voltage regulation and protection.

The BZD27C3V6P Zener diode typically features a power dissipation rating (Ptot) determined by its package type and thermal resistance. The maximum reverse leakage current (Ir) at a specified voltage is also a key parameter. The Zener impedance (Zz) indicates the change in voltage with respect to a change in current in the Zener region; a lower impedance indicates better regulation. The forward voltage drop (Vf) is the voltage drop across the diode when it is forward biased and conducting current. These diodes are manufactured using silicon planar technology to achieve tight tolerances and reliable performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess