EN
  • EN
  • DE

FDD9411-F085

Part No FDD9411-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 15A DPAK / N-Channel 40 V 15A (Tc) 48.4W (Tj) Surface Mount TO-252AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 7.8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 22.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1080 pF @ 25 V
Power Dissipation (Max) 48.4W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package TO-252AA
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FDD9411
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2832-FDD9411-F085-488,FDD9411-F085CT,FDD9411_F085TR-ND,2832-FDD9411-F085TR,FDD9411-F085TR,FDD9411_F085CT,FDD9411-F085DKR,FDD9411_F085CT-ND,FDD9411_F085,FDD9411_F085TR,FDD9411_F085DKR,FDD9411_F085DKR-ND
Standard Package 2,500
Win Source Part Number 1324322-FDD9411-F085
Ultra Librarian 3D Model Ultra Librarian FDD9411-F085 CAD Model

Description

ON Semiconductor FDD9411-F085 N-Channel PowerTrench® MOSFET

The ON Semiconductor FDD9411-F085 is a high-performance N-Channel PowerTrench® MOSFET designed for a wide range of applications requiring efficient power management and high switching performance. This device is part of ON Semiconductor's renowned PowerTrench technology family, which is engineered to deliver low on-resistance and minimal gate charge, resulting in reduced power losses and improved efficiency in power conversion and management tasks.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The FDD9411-F085 boasts an extremely low on-resistance, which translates to reduced conduction losses, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High Switching Performance: With its fast switching speed, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses and improved overall performance.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current, enabling it to handle high power applications with ease.
  • Robust Thermal Characteristics: The device is encapsulated in a TO-252 (DPAK) package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature environments.
  • PowerTrench® Technology: This proprietary technology from ON Semiconductor ensures that the device has a reduced gate charge and low crss (reverse transfer capacitance), which are critical for fast switching applications.

Applications

The versatility of the FDD9411-F085 makes it suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

With its combination of efficiency, reliability, and performance, the ON Semiconductor FDD9411-F085 N-Channel PowerTrench® MOSFET is an excellent choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, industrial applications, or automotive systems, this MOSFET stands out as a solid component in any power-related circuit.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess