EN
  • EN
  • DE

AM2339P-T1

Part No AM2339P-T1
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044492-AM2339P-T1
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2339P-T1 CAD Model

Description

The AM2339P-T1 is a P-Channel MOSFET from VBsemi, designed for power management applications. It is characterized by a low on-resistance (RDS(on)) and is suitable for load switching, DC-DC conversion, and power supply applications. The device is typically supplied in a surface-mount package for efficient PCB assembly.

Applications:

  • Load Switching: Used to control the power supply to various loads in electronic circuits.
  • DC-DC Conversion: Implemented in DC-DC converters for efficient voltage regulation.
  • Power Management: Applied in power management systems to optimize energy consumption and extend battery life.
  • Battery Protection: Integrated into battery protection circuits to prevent overcharging and over-discharging.
  • Motor Control: Employed in low-power motor control applications.

Features:

  • P-Channel MOSFET: Utilizes P-Channel technology for efficient high-side switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Surface-Mount Package: Available in a compact surface-mount package for space-saving PCB design.
  • Fast Switching Speed: Enables rapid switching for efficient power conversion.
  • Low Gate Charge: Reduces driving power requirements and improves switching performance.
  • High Avalanche Energy: Withstands high avalanche energy, enhancing reliability.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Compact Design: Surface-mount package allows for space-saving PCB layout.
  • Reliable Performance: High avalanche energy rating enhances device reliability in demanding applications.
  • Simplified Circuit Design: Integrates a high-performance MOSFET into a single package, reducing component count.
  • Versatile Applications: Suitable for a wide range of power management and switching applications.

Additional Details:

The AM2339P-T1 specifications typically include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Proper gate drive circuitry is essential for optimal performance. Consult the VBsemi datasheet for detailed electrical characteristics, thermal considerations, and application guidelines. Ensure proper heatsinking if the device is operated at high currents.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,820 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess