EN
  • EN
  • DE

KD3400SRG

Part No KD3400SRG
Manufacturer VBsemi
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965435-KD3400SRG
Categories OEM Parts(J-L)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KD3400SRG CAD Model

Description

The VBsemi KD3400SRG is a Schottky Barrier Rectifier designed for high-efficiency rectification in a variety of applications. This device is characterized by its low forward voltage drop and fast switching speed, making it suitable for circuits where minimizing power loss and maximizing efficiency are critical.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage in power supplies.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency in voltage transformation.
  • Reverse Polarity Protection: Integrated into circuits to prevent damage from reverse polarity connections.
  • Solar Power Systems: Utilized in solar panels and inverters for efficient power conversion.
  • LED Lighting: Found in LED lighting systems for efficient power rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances circuit performance at high frequencies.
  • High Surge Current Capability: Withstands large current surges, improving reliability.
  • High Junction Temperature Capability: Operates reliably at elevated temperatures.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation due to low forward voltage drop.
  • Enhanced System Reliability: High surge current capability ensures robustness against transient events.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Energy Savings: Contributes to energy savings in various applications.
  • Environmentally Friendly: RoHS compliance makes it suitable for green energy solutions.

Additional Details:

The KD3400SRG typically comes in a surface mount package (such as SMB or SMC), facilitating automated assembly. Its key specifications include a maximum repetitive reverse voltage (VRRM), a maximum average forward rectified current (IF(AV)), and a maximum forward voltage drop (VF). The exact values for these parameters depend on the specific datasheet, and should be verified before use in any design. It is also important to consider thermal management to ensure that the rectifier operates within its safe operating area.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess