EN
  • EN
  • DE

TFS240Y

Part No TFS240Y
Manufacturer Vectron International, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vectron International, Inc
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840174-TFS240Y
Ultra Librarian 3D Model Ultra Librarian TFS240Y CAD Model

Description

The TFS240Y is a SAW (Surface Acoustic Wave) filter manufactured by Vectron International, Inc. It is a high-performance filter designed for various RF applications requiring precise signal filtering and low insertion loss. SAW filters are known for their compact size, excellent frequency selectivity, and reliable performance, making them suitable for a wide range of wireless communication systems.

Applications

  • Wireless Communication Systems: Used in cellular base stations and mobile devices for filtering unwanted signals and improving receiver sensitivity.
  • RF Transceivers: Integrated into transceivers to enhance signal quality and reduce interference.
  • Satellite Communication: Employed in satellite receivers and transmitters for signal conditioning and noise reduction.
  • Radar Systems: Utilized in radar applications to filter out spurious signals and improve target detection.
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators for precise frequency selection and signal filtering.

Features

  • High Selectivity: Provides sharp frequency response with excellent rejection of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Stable Performance: Offers consistent performance over a wide temperature range.
  • High Reliability: Designed for long-term operation in demanding environments.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals, extending the range of wireless communication systems.
  • Increased System Performance: Improves the overall performance of RF systems by optimizing signal filtering.
  • Reduced Power Consumption: Low insertion loss contributes to lower power consumption in wireless devices.
  • Simplified Design: Easy to integrate into existing RF designs, reducing development time and costs.

Additional Details

The TFS240Y operates at a specific center frequency of 240 MHz. Its passband is designed to allow signals within this frequency range to pass through with minimal attenuation, while signals outside this range are significantly attenuated. The filter's impedance is typically matched to 50 ohms for optimal performance in standard RF systems. It is housed in a surface-mount package for easy assembly onto printed circuit boards. Vectron International provides detailed datasheets with comprehensive specifications, including insertion loss, return loss, and group delay characteristics.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,865 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess