The TRU050-GCLFA-32M768000 is a temperature compensated crystal oscillator (TCXO) that provides a stable and accurate frequency reference for various electronic systems. This oscillator is designed to maintain frequency stability over a wide temperature range, making it suitable for applications where temperature variations can affect performance.
Applications
- GPS receivers
- Wireless communication devices
- Timing and synchronization systems
- Instrumentation and measurement equipment
- Microcontrollers and microprocessors
Features
- High frequency stability: Maintains accurate frequency output over temperature variations.
- Low phase noise: Provides a clean and stable signal for sensitive applications.
- Small size: Enables integration into compact devices.
- Surface mount: Allows for automated assembly and reduces board space.
- Wide operating temperature range: Ensures reliable operation in harsh environments.
Benefits
- Improved system accuracy and performance.
- Enhanced reliability in temperature-sensitive applications.
- Simplified design and reduced component count.
- Lower system cost.
Additional Details
The TRU050-GCLFA-32M768000 operates at a frequency of 32.768 MHz. It is typically packaged in a surface-mount package. Supply voltage requirements and output characteristics are found in the product datasheet. Improper handling can damage the oscillator and compromise its performance. Always follow the manufacturer's recommendations for soldering and storage.