EN
  • EN
  • DE

LMCI1608-R10KT

Part No LMCI1608-R10KT
Manufacturer Venkel
Catalog Fixed Inductors
Description FIXED IND 100NH 300MA 1.2OHM SMD / 100 nH Shielded Multilayer Inductor 300 mA 1.2Ohm 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Venkel
Series LMCI
Package Tape & Reel (TR)
Type Multilayer
Material - Core Ceramic
Inductance 100 nH
Tolerance ±10%
Current Rating (Amps) 300 mA
Shielding Shielded
DC Resistance (DCR) 1.2Ohm
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 700MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 MHz
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.037" (0.95mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.0000
Other Names 2679-LMCI1608-R10KTTR
Standard Package 4,000
Win Source Part Number 997156-LMCI1608-R10KT
Ultra Librarian 3D Model Ultra Librarian LMCI1608-R10KT CAD Model

Description

The LMCI1608-R10KT is a fixed inductor that is part of the LMCI series.

  • Type: Multilayer
  • Feature: Shielding
  • Inductance: 100 nH
  • Tolerance: ±10%
  • Package: Tape and Reel
  • Mounting: Surface Mount Technology
  • Height: 0.037 inches
  • Dimension: 0.063 inches L x 0.031 inches W
  • Core Material: Ceramic
  • DC Resistance: 1.2 Ohms
  • Q @ Freq: 8 @ 100MHz
  • Frequency Self-Resonant: 700MHz
  • Operating Temperature: -55°C to 125°C
  • Current Rating: 300 mA
  • REACH: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess