EN
  • EN
  • DE

MRFI0805-1R2JT

Part No MRFI0805-1R2JT
Manufacturer Venkel
Catalog OEM Parts (M - N)
Description MRFI0805-1R2JT Venkel Inductor 1.2uH Rated Current: 150mA 15 @ 7.96MHz DC Resistant: 2.600 ohm 200MHz Tolerance: 0.05...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984465-MRFI0805-1R2JT
Categories OEM Parts(M-N)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRFI0805-1R2JT CAD Model

Description

The MRFI0805-1R2JT is a wire-wound chip inductor manufactured by Venkel. It is a surface-mount inductor designed for use in high-frequency circuits. The "1R2" designation indicates an inductance value of 1.2 µH (microhenries), a key parameter that defines the inductor's ability to store energy in a magnetic field. The 0805 signifies the physical size of the component, conforming to the industry-standard 0805 footprint (0.08 inches long by 0.05 inches wide).

Applications

  • RF circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless communication devices: Employed in wireless communication devices such as Bluetooth modules, Wi-Fi routers, and cellular phones.
  • Power supply circuits: Implemented in power supply circuits for energy storage and noise filtering.
  • High-frequency filters: Used in high-frequency filters to selectively pass or block certain frequencies.
  • Oscillator circuits: Employed in oscillator circuits to provide the necessary inductance for stable oscillation.

Features

  • Wire-wound construction: Provides high Q-factor and stable inductance.
  • Surface-mount design: Allows for easy and efficient assembly on PCBs.
  • Small size: Compact size allows for use in space-constrained applications.
  • High self-resonant frequency: Operates effectively at high frequencies without significant performance degradation.
  • Tight tolerance: Offers tight inductance tolerance for precise circuit performance.

Benefits

  • Improves RF performance: Enhances the performance of RF circuits by providing accurate impedance matching and filtering.
  • Reduces noise: Filters out unwanted noise and interference in power supply and signal lines.
  • Stabilizes oscillator circuits: Provides the necessary inductance for stable and reliable oscillator operation.
  • Simplifies PCB design: Surface-mount design simplifies PCB layout and assembly.
  • Enhances system reliability: Improves the overall reliability of electronic systems by providing stable and reliable inductance.

Additional Details

The MRFI0805-1R2JT typically has a high self-resonant frequency (SRF), which is the frequency at which the inductor's impedance becomes capacitive rather than inductive. It is important to select an inductor with an SRF that is significantly higher than the operating frequency of the circuit. The saturation current is another important parameter to consider, as it defines the maximum current that the inductor can handle before its inductance starts to decrease significantly. Consult the manufacturer's datasheet for detailed electrical characteristics, Q-factor curves, and recommended soldering profiles. The component adheres to RoHS standards, ensuring it meets environmental requirements.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess