EN
  • EN
  • DE

VL817-Q7(C0)

Part No VL817-Q7(C0)
Manufacturer VIA Labs, Inc.
Catalog Interface - Controllers
Description QFN-76L(9x9) Signal Buffers, Repeaters, Splitters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package QFN-76L(9x9)
Features BC1.2 protocol support;Internal regulator;Low-power mode
Ultra Librarian 3D Model Ultra Librarian VL817-Q7(C0) CAD Model

Description

Product Description

Designed for high-efficiency electronic applications, the 0402CS-9N5XGLW chip inductor offers exceptional inductance performance in a compact form. Its robust design ensures reliability in RF and high-frequency applications, perfect for modern electronic challenges.

Applications

  • RF communication systems
  • Power management solutions
  • Audio-visual devices
  • Embedded systems
  • Home automation products

Features and Benefits

  • Efficient signal processing with low losses
  • Durable and reliable construction
  • Compliant with RoHS for sustainable solutions
  • Compact size enables flexible design options
  • High Q factor for precise frequency management

Additional Details

The 0402CS-9N5XGLW is a precision component designed to offer a high degree of reliability and efficiency. It is engineered to serve a wide array of high-frequency applications, providing durable performance in critical technology sectors.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1993 $50.5839
56+ $1.8046 $101.0576
86+ $1.7482 $150.3452
119+ $1.6918 $201.3242
153+ $1.6354 $250.2162
205+ $1.4662 $300.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,451 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess