The VIA VT6308PG is a PCI Express (PCIe) single-chip solution that brings IEEE 1394a-2000 high-speed connectivity to desktop PCs. It provides two external ports and one internal port, enabling users to connect a wide range of 1394a compliant devices such as digital camcorders, external hard drives, and other peripherals. This host controller is designed to meet the demanding requirements of multimedia applications and high-speed data transfer.
Applications:
- Connecting digital camcorders to desktop computers for video editing and archiving.
- Linking external hard drives for fast data backup and storage.
- Interfacing with other IEEE 1394a compliant devices such as printers, scanners, and audio interfaces.
- Integrating into desktop PCs to provide high-speed data transfer capabilities for multimedia applications.
Features:
- PCI Express x1 interface for seamless integration with modern motherboards.
- Three IEEE 1394a-2000 ports: two external and one internal.
- Supports data transfer rates of 100/200/400 Mbps.
- Compliant with the Open Host Controller Interface (OHCI) specification.
- Supports hot-plugging and hot-swapping of devices.
- Integrated PHY (Physical Layer) for efficient data transmission.
- Advanced power management features to minimize power consumption.
Benefits:
- Provides high-speed data transfer rates for multimedia applications, improving workflow efficiency.
- Enables seamless connectivity with a wide range of IEEE 1394a compliant devices.
- Simplifies the integration process with a PCI Express x1 interface.
- Offers hot-plugging and hot-swapping support, allowing users to connect and disconnect devices without restarting the system.
- Reduces power consumption with advanced power management features, extending battery life in portable devices.
Additional Details:
The VT6308PG is designed to operate within a voltage range of 3.3V and is packaged in a small form factor, making it suitable for a variety of desktop PC designs. Its OHCI compliance ensures compatibility with standard operating systems and drivers, simplifying driver installation and maintenance. The integrated PHY reduces the number of external components required, lowering overall system cost and complexity.