EN
  • EN
  • DE

WM8880

Part No WM8880
Manufacturer Via
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 402691-WM8880
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8880 CAD Model

Description

The WM8880 is a digital audio transceiver chip manufactured by VIA Technologies. It's designed for high-performance audio applications requiring a robust and reliable interface between digital audio devices. This chip is commonly used in applications that demand precise transmission and reception of digital audio signals, ensuring high fidelity and low latency.

Applications:

  • High-end audio interfaces: Used in professional and consumer audio interfaces to handle digital audio input and output.
  • Digital audio workstations (DAWs): Integrated into DAWs to facilitate the transfer of audio data between the computer and external audio devices.
  • Mixing consoles: Employed in digital mixing consoles to manage digital audio streams.
  • AV receivers: Found in AV receivers to decode and transmit digital audio signals to various components.
  • Sound cards: Used in high-quality sound cards to provide digital audio connectivity.

Features:

  • S/PDIF Transceiver: Supports S/PDIF (Sony/Philips Digital Interface Format) for transmitting and receiving digital audio data.
  • AES/EBU Support: Compatible with AES/EBU (Audio Engineering Society/European Broadcasting Union) standards, ensuring professional-grade audio transmission.
  • Low Jitter: Designed to minimize jitter, preserving the integrity of the digital audio signal.
  • High Sampling Rates: Supports a wide range of sampling rates, catering to different audio formats and quality requirements.
  • Integrated PLL: Features an integrated Phase-Locked Loop (PLL) for clock generation and synchronization.

Benefits:

  • High Fidelity Audio: Ensures accurate and reliable transmission of digital audio signals, resulting in high-quality sound reproduction.
  • Versatile Connectivity: Supports multiple digital audio standards, offering flexibility in connecting various audio devices.
  • Robust Performance: Designed for stable operation in demanding audio environments, providing consistent performance.
  • Reduced Noise: Minimizes jitter and other noise artifacts, improving the clarity and detail of the audio signal.
  • Easy Integration: Streamlines the integration process in various audio systems and devices.

The WM8880 is a crucial component in any system that requires reliable and high-quality digital audio transmission. Its robust feature set and compatibility with industry-standard protocols make it a versatile choice for a wide range of professional and consumer audio applications.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7503 $60.0048
38+ $3.0769 $116.9222
59+ $2.9811 $175.8849
81+ $2.8852 $233.7012
104+ $2.7893 $290.0872
139+ $2.5006 $347.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess