The V48C5C50AL is a DC-DC converter module manufactured by Vicor Corporation. This module is part of Vicor's VI-200 family and is designed to provide a regulated 5V output from a 48V nominal input voltage. It is a high-performance, high-density power conversion solution suitable for a variety of applications.
Applications:
- Telecommunications Equipment
- Data Processing Systems
- Industrial Automation
- Aerospace and Defense
- Distributed Power Architectures
Features:
- High Efficiency
- High Power Density
- Isolated Output
- Remote Sense Capability
- Overvoltage Protection
- Overtemperature Protection
Benefits:
- Provides a stable and regulated 5V power supply
- Reduces system size and weight due to high power density
- Enhances system reliability with built-in protection features
- Simplifies power system design
- Meets stringent safety and regulatory requirements
Additional Details:
The V48C5C50AL features an isolated output, providing galvanic isolation between the input and output, which enhances safety and reduces noise. It also includes remote sense capability, allowing for accurate voltage regulation at the load. The module is designed with built-in overvoltage and overtemperature protection to prevent damage from abnormal operating conditions. Vicor modules are known for their rugged design and ability to operate in harsh environments. The V48C5C50AL is often used in applications where a reliable and efficient 5V power supply is needed from a higher voltage source.
Key Specifications:
- Input Voltage: 36-75 VDC
- Output Voltage: 5 VDC
- Output Current: Up to 10 Amps (resulting in 50W output power)
- Isolation Voltage: Typically 2250 VDC
- Operating Temperature Range: Typically -25°C to +100°C