EN
  • EN
  • DE

AR03ATB1203

Part No AR03ATB1203
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0603 0.05% TCR10 120K?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0603
Lead Free Lead Free
Power Rating 62.5 mW
Resistance 120 kΩ
Win Source Part Number 1165703-AR03ATB1203
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR03ATB1203 CAD Model

Description

The AR03ATB1203 is a surface-mount chip resistor manufactured by Viking Tech. It's designed for general-purpose applications in electronic circuits where precise resistance and stability are required. This resistor utilizes a thin-film technology, providing superior performance compared to thick-film resistors. It is part of the AR series of resistors from Viking Tech.

Applications:

  • Current limiting in LED circuits
  • Voltage division in signal processing circuits
  • Pull-up and pull-down resistors in digital circuits
  • Feedback resistors in amplifier circuits
  • Termination resistors in transmission lines

Features:

  • Surface Mount Device (SMD)
  • Thin Film Technology
  • High precision resistance value
  • Excellent temperature coefficient of resistance (TCR)
  • RoHS compliant
  • Compact size

Benefits:

  • Precise and stable resistance for accurate circuit performance
  • Minimal resistance change over temperature variations
  • Easy to mount using automated assembly equipment
  • Small footprint for high-density board designs
  • Environmentally friendly due to RoHS compliance
  • Long-term reliability

Additional Details:

The AR03ATB1203 resistor has a resistance value of 120 kΩ (1203 represents 120 x 10^1 ohms). It typically comes in a 0603 package size. The power rating and tolerance can be found in the product datasheet. The thin-film construction provides a tighter tolerance and lower TCR compared to thick-film alternatives. This resistor is well-suited for applications where stable and accurate resistance is crucial. Its small size makes it ideal for use in portable electronic devices. Viking Tech ensures high quality and reliability through stringent manufacturing processes. This resistor is designed to withstand standard reflow soldering processes.

You May Also Be Interested in

Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess