EN
  • EN
  • DE

AR03BTB1781

Part No AR03BTB1781
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0603 0.1% TCR10 1.78K?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0603
Lead Free Lead Free
Power Rating 62.5 mW
Resistance 1.78 kΩ
Win Source Part Number 1129667-AR03BTB1781
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR03BTB1781 CAD Model

Description

The AR03BTB1781 is a precision chip resistor from Viking Tech, designed for surface mount applications requiring high stability and reliability. This resistor is part of Viking Tech's AR series, known for its excellent performance in various electronic circuits.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and wearable technology for precise current control and voltage division.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measurement equipment where reliability and stability are crucial.
  • Medical Devices: Integrated into medical instruments and monitoring equipment requiring accurate and stable resistance values.
  • Automotive Electronics: Utilized in automotive control units, sensor interfaces, and power management systems.
  • Telecommunications: Found in communication devices such as routers, switches, and base stations for signal conditioning and impedance matching.

Features:

  • High Precision: Offers tight tolerance, ensuring accurate resistance values in critical circuits.
  • Excellent Stability: Provides stable performance over a wide temperature range and operating conditions.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • Compact Size: Small form factor allows for high-density circuit designs.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations on hazardous substances.

Benefits:

  • Improved Circuit Accuracy: High precision ensures accurate current control and voltage division, leading to better overall circuit performance.
  • Enhanced Reliability: Stable performance over a wide range of conditions reduces the risk of circuit failures.
  • Reduced Board Space: Compact size allows for more components on the PCB, enabling smaller and more efficient designs.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing time and costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards, promoting sustainability.

Additional Details:

The AR03BTB1781 chip resistor typically features a resistance value determined by its specific code. It is manufactured using thin film technology, which provides excellent precision and stability. This resistor is designed to withstand various environmental conditions and operating temperatures, making it suitable for a wide range of applications. The surface mount design ensures compatibility with automated assembly processes, enhancing manufacturing efficiency.

You May Also Be Interested in

Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1414 $57.9740
1,000+ $0.1161 $116.1000
1,545+ $0.1124 $173.6580
2,125+ $0.1088 $231.2000
2,745+ $0.1053 $289.0485
3,680+ $0.0942 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess