The PCDR1045MT101 is a power inductor manufactured by Viking Tech. It is designed for use in various power supply and filtering applications. This inductor offers a compact size while maintaining high performance, making it suitable for space-constrained applications.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting
- Filtering circuits
- Voltage regulators
Features
- High current carrying capacity
- Low DC resistance (DCR)
- Shielded construction for low EMI
- Compact size
- Operating temperature range: -40°C to +125°C
Benefits
- Efficient power conversion due to low DCR, minimizing power loss.
- Reduced electromagnetic interference (EMI) due to shielded construction, ensuring stable operation of nearby components.
- Space-saving design allows for integration into compact devices.
- Reliable performance over a wide temperature range.
- Stable inductance over temperature.
Additional Details
The PCDR1045MT101 has an inductance value of 100uH and a saturation current of approximately 1.2A. Its dimensions are approximately 10mm x 10mm x 4.5mm. The inductor is RoHS compliant. It is often used in step-up and step-down converter circuits. The specific construction materials and winding techniques used by Viking Tech contribute to the inductor's performance characteristics. Its shielded construction is achieved through a ferrite core and other specialized materials. The part is designed to meet rigorous industry standards for reliability and performance.