EN
  • EN
  • DE

SCDS6D28ND470

Part No SCDS6D28ND470
Manufacturer Viking Tech
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988238-SCDS6D28ND470
Categories OEM Parts( S )
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS6D28ND470 CAD Model

Description

The SCDS6D28ND470 is a shielded power inductor manufactured by Viking Tech. Power inductors are crucial components in power electronics, used for energy storage and filtering in DC-DC converters, power supplies, and other power management circuits. Shielded inductors minimize electromagnetic interference (EMI) by containing the magnetic field within the component.

Applications:

  • DC-DC converters in various electronic devices.
  • Power supplies for computers, servers, and other equipment.
  • EMI filtering in electronic circuits.
  • Energy storage in switching regulators.
  • Power management in portable devices.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) by containing the magnetic field.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • High Saturation Current: Can handle high current levels without significant inductance drop.
  • Compact Size: Designed for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface-mount assembly.
  • High Reliability: Provides reliable performance in demanding environments.

Benefits:

  • Reduced EMI: Shielding minimizes electromagnetic interference, preventing noise from affecting other circuits.
  • Improved Efficiency: Low DCR reduces power loss and improves the efficiency of power converters.
  • Stable Performance: Maintains stable inductance over a wide range of temperatures and frequencies.
  • Compact Design: The small size saves valuable board space.
  • Reliable Operation: Provides reliable performance in various power electronic applications.

Additional Details:

The '470' in the part number likely represents the inductance value, possibly 47 µH (microhenries), though it is crucial to confirm this with the datasheet. The “SCDS6D28” likely refers to the series and dimensions of the inductor. The “ND” portion of the part number may refer to specific tolerances, materials, or other electrical characteristics. Consult the Viking Tech datasheet for detailed specifications, including inductance value, tolerance, saturation current, DC resistance, self-resonant frequency, and operating temperature range. Proper soldering techniques are essential to ensure reliable connection and prevent damage to the inductor during assembly. The datasheet will also provide recommended land patterns for PCB layout.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess