EN
  • EN
  • DE

F206R6A100SB

Part No F206R6A100SB
Manufacturer Vincotech
Catalog END - OF - LIFE
Description IGBT3 technology for low saturation losses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vincotech
Win Source Part Number 1173125-F206R6A100SB
Manufacturer Homepage www.vincotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F206R6A100SB CAD Model

Description

The F206R6A100SB is a power module manufactured by Vincotech. While specific details are limited due to its end-of-life status, it likely served as a key component in power electronics applications. These types of modules generally integrate multiple power semiconductor devices such as IGBTs and diodes into a single package for improved thermal performance and simplified assembly.

Applications

  • Motor drives: Used in industrial motor control systems for applications such as pumps, fans, and compressors.
  • Inverters: Utilized in solar inverters, UPS (Uninterruptible Power Supplies), and welding machines.
  • Power supplies: Incorporated into power supplies for various industrial and commercial equipment.
  • Traction applications: Found in electric vehicles and railway systems.

Features

  • Integrated power semiconductors: Contains multiple IGBTs and diodes for power switching and rectification.
  • Low inductance design: Minimizes voltage overshoot and ringing during switching transitions.
  • High power density: Enables compact power converter designs.
  • Isolated baseplate: Provides electrical isolation between the power circuit and the mounting surface.
  • Robust construction: Offers reliable performance in harsh environments.

Benefits

  • Simplified assembly: Reduces the number of components and wiring required for power converter construction.
  • Improved thermal performance: Efficiently dissipates heat generated by the power semiconductors.
  • Increased reliability: Provides robust and dependable operation.
  • Reduced system cost: Lowers overall BOM (Bill of Materials) cost.
  • Compact design: Enables smaller and lighter power converters.

Given its end-of-life status, direct replacements may be difficult to find. However, consulting Vincotech's current product offerings or contacting them directly may reveal suitable alternatives with similar performance characteristics. Datasheets for similar modules can provide further information about typical specifications and applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess