EN
  • EN
  • DE

VTC-KLIC011-10

Part No VTC-KLIC011-10
Manufacturer VinTrons Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063969-VTC-KLIC011-10
Categories OEM Parts(T-Z)
Manufacturer VinTrons Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VTC-KLIC011-10 CAD Model

Description

The VTC-KLIC011-10, manufactured by VinTrons Technology, is a Kiosk Logic Interface Controller (KLIC). This interface controller is designed to manage and control various components within a kiosk system. It provides a centralized interface for connecting and managing peripherals such as printers, card readers, touchscreens, and other input/output devices.

Applications

  • Self-Service Kiosks: Integration with self-service kiosks in retail, hospitality, and transportation industries.
  • Point-of-Sale (POS) Systems: Integration into POS systems for payment processing and peripheral control.
  • Information Terminals: Deployment in information terminals for managing user interactions and device communication.
  • Ticketing Machines: Use in automated ticketing machines for managing ticket dispensing and payment processing.
  • Vending Machines: Control of vending machine operations, including payment, product selection, and dispensing.

Features

  • Centralized Interface: Provides a single interface for connecting and managing multiple kiosk peripherals.
  • Peripheral Control: Manages the operation of printers, card readers, touchscreens, and other I/O devices.
  • Communication Protocols: Supports various communication protocols such as USB, serial, and Ethernet.
  • Power Management: Efficient power distribution and management for connected peripherals.
  • Remote Monitoring: Enables remote monitoring and management of the kiosk system.
  • Security Features: Includes security features to protect against unauthorized access and tampering.
  • Compact Design: Designed to fit into space-constrained kiosk environments.

Benefits

  • Simplified Integration: Simplifies the integration of peripherals into kiosk systems.
  • Enhanced Reliability: Improves the reliability of kiosk systems by providing stable peripheral control.
  • Reduced Complexity: Reduces the complexity of kiosk system design and maintenance.
  • Cost Savings: Reduces costs associated with peripheral integration and maintenance.
  • Improved Security: Enhances the security of kiosk systems by providing secure peripheral control.
  • Streamlined Management: Streamlines the management of kiosk systems through remote monitoring and control capabilities.
  • Increased Uptime: Increases kiosk system uptime by providing reliable peripheral control and management.

Additional Details

The VTC-KLIC011-10 typically supports a wide range of communication interfaces including USB, RS-232 serial ports, and Ethernet, enabling connectivity with a diverse set of peripherals. It is designed with robust power management capabilities to ensure stable operation of all connected devices. The controller’s firmware often includes features for remote monitoring and diagnostics, allowing administrators to track the status of the kiosk and troubleshoot issues remotely.

Its compact form factor allows for easy integration into various kiosk designs, even those with limited space. Security features, such as tamper detection and encrypted communication, are often incorporated to protect sensitive data and prevent unauthorized access. The VTC-KLIC011-10 aims to provide a reliable and efficient solution for managing the complex array of devices within a modern kiosk system, ensuring smooth and secure operation.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess