EN
  • EN
  • DE

109D826X9075F2

Part No 109D826X9075F2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 82UF 10% 75V AXIAL / 82 µF Hermetically Sealed Tantalum Capacitors 75 V Axial 2.5Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Vishay Sprague
Series TANTALEX®, 109D
Package Tray
Product Status Active
Capacitance 82 µF
Tolerance ±10%
Voltage - Rated 75 V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 2.5Ohm
Temperature Range - Operating -55°C ~ 125°C
Lifetime @ Temp. -
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Height - Seated (Max) -
Lead Spacing -
Manufacturer Size Code F
Features Wet Tantalum
Failure Rate -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0080
Win Source Part Number 1359898-109D826X9075F2
Ultra Librarian 3D Model Ultra Librarian 109D826X9075F2 CAD Model

Description

The TANTALEX® 109D series tantalum capacitor is a high-performance component manufactured by Vishay Sprague. It is a hermetically sealed axial capacitor with a capacitance of 82 µF and a voltage rating of 75V.

  • Capacitance: 82 µF
  • Voltage Rating: 75V
  • Tolerance: ±10%
  • Equivalent Series Resistance (ESR): 2.5Ohm
  • Size: 0.312" Dia x 0.796" L (7.92mm x 20.22mm)
  • Mounting Type: Through Hole
  • Capacitor Type: Wet Tantalum
  • Operating Temperature: -55°C to 125°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess