EN
  • EN
  • DE

160MT120KPBF

Part No 160MT120KPBF
Manufacturer Vishay
Catalog Bridge Rectifiers
Description Three Phase Bridge, 130/160 A (Power Modules)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121404-160MT120KPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 160MT120KPBF CAD Model

Description

The 160MT120KPBF is a single-phase bridge rectifier from Vishay, designed for converting alternating current (AC) to direct current (DC). It is part of the 160MT series and is known for its high surge current capability and robust construction, making it suitable for demanding applications.

Applications

  • Power Supplies: Used in power supplies for various electronic devices and equipment.
  • Industrial Automation: Employed in industrial automation systems for rectifying AC power.
  • Welding Equipment: Found in welding machines to convert AC to DC for the welding process.
  • Motor Drives: Utilized in motor drives to provide the necessary DC power for motor control.
  • Battery Charging: Incorporated in battery charging circuits for rectifying AC voltage.

Features

  • High Surge Current Capability: Offers a high surge current capability, allowing it to withstand large inrush currents.
  • High Isolation Voltage: Provides high isolation voltage between the terminals and the mounting base.
  • Low Forward Voltage Drop: Minimizes power loss due to a low forward voltage drop.
  • Industry Standard Package: Comes in an industry-standard package for easy mounting and compatibility.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Reliable AC-DC Conversion: Ensures reliable conversion of AC power to DC power for various applications.
  • Robust Performance: Delivers robust performance under harsh operating conditions.
  • Easy Integration: Simplifies integration into existing and new designs with its standard package.
  • Long Service Life: Provides a long service life due to its rugged construction and high-quality materials.
  • Enhanced System Efficiency: Improves overall system efficiency by minimizing power losses.

Additional Details

The 160MT120KPBF has a maximum repetitive peak reverse voltage of 1200V and a maximum average forward rectified current of 160A. Its operating temperature range is typically from -40°C to +150°C. The package is designed for easy mounting and heatsinking to ensure efficient thermal management. This bridge rectifier is suitable for applications requiring a reliable and high-performance solution for AC-DC conversion.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess