EN
  • EN
  • DE

182NQ030PBF

Part No 182NQ030PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 180 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121521-182NQ030PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 182NQ030PBF CAD Model

Description

The Vishay 182NQ030PBF is a Schottky Rectifier designed for high-efficiency rectification in applications requiring low forward voltage drop and fast switching speeds. The "PBF" suffix indicates that the device has a lead-free finish, complying with RoHS environmental standards. The "182" relates to the current handling capacity, “NQ” indicates it is a Schottky rectifier and "030" indicates a 30V reverse voltage rating.

Applications:

  • Switching Power Supplies: Used as output rectifiers in switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes during switching.
  • Polarity Protection: Provides protection against reverse polarity connections in various electronic circuits.
  • Solar Power Systems: Employed in solar power systems for efficient DC-DC conversion and rectification.

Features:

  • Low Forward Voltage Drop (VF): Minimizes power dissipation and enhances efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High-Frequency Operation: Suitable for use in high-frequency switching circuits.
  • Lead-Free Finish (PBF): Compliant with RoHS environmental regulations.
  • High Current Capability: Designed to handle high forward currents.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power losses and increases overall efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Lower Thermal Dissipation: Reduced power dissipation minimizes heat generation.
  • Environmentally Compliant: Lead-free finish meets environmental standards.
  • Improved System Performance: High current capability allows for use in high-power applications.

Additional Details:

The 182NQ030PBF has a maximum repetitive peak reverse voltage of 30V and a high forward current capability (180A). It typically comes in a TO-247 package for easy mounting and heat sinking. The operating temperature range is generally -55°C to +175°C. Proper heat sinking is crucial to maintain the device's operating temperature within specified limits. Consult the Vishay datasheet for precise electrical characteristics, thermal resistance, and mounting recommendations. The Schottky barrier technology allows for faster switching speeds compared to conventional diodes, further enhancing efficiency in high-frequency applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6937 $86.0811
5+ $23.5435 $117.7175
8+ $22.8078 $182.4624
11+ $22.0721 $242.7931
14+ $21.3363 $298.7082
19+ $19.1291 $363.4529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess