EN
  • EN
  • DE

20108D1X102K5P

Part No 20108D1X102K5P
Manufacturer Vishay
Catalog Capacitor Networks, Arrays
Description CS20108D1X102K5 P03
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1000pF
Tolerance ±10%
Voltage - Rated 50 V
Dielectric Material Thick Film
Number of Capacitors 7
Circuit Type Bussed
Temperature Coefficient X7R
Mounting Type Through Hole
Case / Package 8-SIP
Supplier Device Package 8-SIP
Size / Dimension 0.800" L x 0.135" W (20.32mm x 3.43mm)
Height - Seated (Max) 0.300\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1516334-20108D1X102K5P
Ultra Librarian 3D Model Ultra Librarian 20108D1X102K5P CAD Model

Description

N

You May Also Be Interested in

Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us
TDK Corporation
Lowest to $0.0705
Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.5518
AVX Corporation
CAP ARRAY 22PF 100V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 68PF 50V CH 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 1.0UF 6.3V X5R 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 330PF 50V NP0 1206
Lowest to $0.0979

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess