EN
  • EN
  • DE

20SQ040

Part No 20SQ040
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991823-20SQ040
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20SQ040 CAD Model

Description

The 20SQ040 is a Schottky Rectifier manufactured by Vishay Semiconductors. This device is designed for high-current rectification applications, particularly in switching power supplies and other circuits where efficiency and fast switching are crucial.

Applications

  • Switching Power Supplies: Secondary rectification in high-frequency converters.
  • DC-DC Converters: Output rectification in various DC-DC topologies.
  • Freewheeling Diodes: Protection against inductive voltage spikes in switching circuits.
  • Solar Power Systems: Blocking diode or bypass diode in photovoltaic arrays.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply polarity.

Features

  • Low Forward Voltage Drop: Reduces power losses and improves overall efficiency.
  • High Surge Current Capability: Withstands large current surges without failure.
  • High-Frequency Operation: Fast switching speed enables operation in high-frequency circuits.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Lead-Free Finish: Ensures compliance with lead-free standards.
  • Through-Hole Mounting: Easy to mount on printed circuit boards using through-hole technology.

Benefits

  • Enhanced Efficiency: The low forward voltage drop minimizes power dissipation, resulting in higher energy efficiency.
  • Increased Reliability: The high surge current capability provides protection against transient overcurrent events, improving system reliability.
  • Reduced Heat Generation: Lower power dissipation leads to less heat generation, simplifying thermal management.
  • Environmentally Friendly: RoHS compliance and lead-free finish reduce environmental impact.
  • Simplified Assembly: The through-hole mounting style facilitates easy assembly and integration into existing circuit designs.

Additional Details

The 20SQ040 has a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) rating of 20A. It is typically available in a DO-4 or similar through-hole package. Key electrical characteristics include a low forward voltage (VF) at the rated current, a low reverse leakage current (IR), and a fast reverse recovery time (trr). The Schottky barrier construction provides the fast switching speed necessary for efficient operation in high-frequency circuits.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess